Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR54 |
Battery Technology | Silver Oxide |
Battery Capacity | 85mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 3.05mm |
RoHS Compliant | NA |
Battery, Silver Oxide, 1.55V, 1138So, Sr54 | Newark Electronics |
Battery, Coin/Button, Silver Oxide,1.55VDC,85mAh, Flat Top, Energizer ZERO MERCURY | Energizer 389BPZ | RS Americas |
Where can I find additional details, specifications and documents for a 389BPZ?
Additional datasheets, footprints and schematics for 389BPZ are listed on our Part Details page. You can also find images and similar parts to 389BPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 389BPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 389BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 389BPZ fall under?
The 389BPZ is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 389BPZ when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 389BPZ you can contact the distributor directly for product support, shipping queries etc.
Is the 389BPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 389BPZ have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 389BPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 389BPZ often in real-time on the comparison pages.
What if I can't find stock of 389BPZ?
You can fill out our help required form which you can use to request a quote for 389BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.