Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 5A |
---|---|
Contact Termination Area Plating Material | Gold |
Contact Size | 22 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Socket Contact Size 22 Crimp Straight Cable Mount | Avnet America |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 38946-22L?
Additional datasheets, footprints and schematics for 38946-22L are listed on our Part Details page. You can also find images and similar parts to 38946-22L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38946-22L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38946-22L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38946-22L fall under?
The 38946-22L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38946-22L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38946-22L you can contact the distributor directly for product support, shipping queries etc.
Is the 38946-22L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38946-22L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 38946-22L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38946-22L often in real-time on the comparison pages.
What if I can't find stock of 38946-22L?
You can fill out our help required form which you can use to request a quote for 38946-22L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.