Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.86
|
469
in stock
|
Buy Now | |
TE Store
from US$0.75
|
73,056
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
5,030
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
5,030
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
element14
from US$3.76
|
-
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lattice Contact Mating Area Plating Material | Gold |
---|---|
Material | Copper Alloy |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Size | 22 |
Contact Base Material | Copper Alloy |
Contact Classification | Signal |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Size | 26 – 22AWG |
Operating Voltage | 115VAC, 115VDC |
Contact Retention Type | Spring |
Contact Retention | With |
Circuit Application | Power & Signal & Data |
Barrel Type | Crimp |
Sealable | Yes |
Wire/Cable Type | Strip |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
CONTACTS (=724-0003-22) Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 115 VAC Operating Voltage: 115 VDC Socket Gold 115 VAC | Connector Contact | Part Number: 38946-22 | Internal Number: 38946-22 | TE Connectivity | TE Store |
Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
DE 38999 CONTACT 22D SOCKET SHORT 57-354 | Heilind Electronics |
SKT CONTACT CRIMP SIZE 22D | TTI Europe |
Where can I find additional details, specifications and documents for a 38946-22?
Additional datasheets, footprints and schematics for 38946-22 are listed on our Part Details page. You can also find images and similar parts to 38946-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38946-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38946-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38946-22 fall under?
The 38946-22 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38946-22 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38946-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 38946-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38946-22 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Heilind Electronics have stock available or on a lead time for 38946-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38946-22 often in real-time on the comparison pages.
What if I can't find stock of 38946-22?
You can fill out our help required form which you can use to request a quote for 38946-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.