38943-20L

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 38943-20L
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 38943-20L
Details for TE Store
38943-20L
CONTACTS (=724-0007-20) Contact Type:Socket
Buy Directly from TE Store (25214 in Stock)
$1.2000 per unit
Series Information for 38943-20L - TE Connectivity
  • Status: Active
  • Aliases: 80227941-1
  • Product Code: EB54
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONTACTS (=724-0007-20)

Specifications

Material:
Copper Alloy
Lattice Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Classification:
Signal
Contact Current Rating (Max):
7.5A
Contact Mating Area Plating Material:
Gold
Contact Size:
20
Contact Type:
Socket
Wire Size:
24 – 20AWG
Operating Voltage:
115VDC, 115VAC
Contact Retention:
With
Contact Retention Type:
Spring
Circuit Application:
Power & Signal & Data
Barrel Type:
Crimp
Connector & Contact Terminates To:
Wire & Cable
Sealable:
Yes
Wire/Cable Type:
Strip
Connector System:
Cable-to-Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-85 – 347°F, -65 – 175°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CONTACTS (=724-0007-20)
RS Components
M39029/56-351 size 20 socket contact
Avnet America
Socket Contact Size 20 Crimp Straight Cable Mount
TE Store
CONTACTS (=724-0007-20) Contact Type:Socket;Contact Mating Area Plating Material:Gold;Wire Contact Termination Area Plating Material:Gold;Operating Voltage:115 VAC;Operating Voltage:115 VDC Socket Gold 115 VAC | Connector Contact | Alias Number: 80227941-1 | TE Connectivity
Future Electronics
Size 20 Gold Plated 7.5 Amp Mil-Spec Contact Socket