Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 80227941-2 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
123,549
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
123,549
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
123,549
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
2,305
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.65
|
2,214
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
1,966
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,821
in stock
|
Buy Now | |
element14
from US$0.69
|
1,821
in stock
|
Buy Now | |
Heilind Electronics
from US$1.65
|
738
in stock
|
Buy Now | |
TE Store
from US$0.82
|
313
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Automotive Connectors CONT SOC ASSY | Rapid Electronics |
DEUTSCH - TE Connectivity Connector Contact CONT SOC ASSY | Distrelec |
CIRCULAR CONTACTS | Farnell |
SKT CONTACT CRIMP SIZE 16 | TTI Europe |
DE 38999 CONTACT 16 SOCKET 56-352 | Heilind Electronics Asia |
Contact SKT Crimp ST Cable Mount | Avnet America |
Cont Soc Assy Rohs Compliant: Yes |Deutsch Te Connectivity 38943-16L | Newark Electronics |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 16 Wire Size: 20 – 16 AWG Socket Gold Size 16 | Connector Contact | Part Number: 38943-16L | Internal Number: 38943-16L | Alias Number: 80227941-2 | 20 – 16 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 38943-16L?
Additional datasheets, footprints and schematics for 38943-16L are listed on our Part Details page. You can also find images and similar parts to 38943-16L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38943-16L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38943-16L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38943-16L fall under?
The 38943-16L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38943-16L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38943-16L you can contact the distributor directly for product support, shipping queries etc.
Is the 38943-16L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38943-16L have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 38943-16L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38943-16L often in real-time on the comparison pages.
What if I can't find stock of 38943-16L?
You can fill out our help required form which you can use to request a quote for 38943-16L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.