Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | M39029/58-360 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
45,000
in stock
|
Buy Now | |
element14
from US$0.35
|
20,150
in stock
|
Buy Now | |
Farnell
from US$0.28
|
20,150
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,605
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
6,556
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
4,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,515
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
1,796
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
91
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
19,149
in stock
|
Buy Now | |
Heilind Electronics
-
|
6,383
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
TE Store
from US$0.21
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Contact Termination Area Plating Material | Gold |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
PIN CONTACT CRIMP SIZE 22D | TTI Europe |
CIRCULAR CONTACT, PIN, 22AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount | Avnet America |
Circular MIL Spec Contacts SZ 22 CONTACT | Rapid Electronics |
Contacts Rohs Compliant: Yes |Deutsch Te Connectivity 38941-22L | Newark Electronics |
DEUTSCH - TE Connectivity CONTACTS | Distrelec |
M39029/58-360 size 22D pin contact | RS |
DE 38999 CONTACT 22D PIN 58-360 | Heilind Electronics Asia |
Size 22 Crimp Straight Cable Mount PIN Contact | Future Electronics |
CONTACTS Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 22 Wire Size: 28 – 22 AWG Pin Gold Size 22 | Connector Contact | Part Number: 38941-22L | Internal Number: 38941-22L | Alias Number: M39029/58-360 | 28 – 22 AWG | TE Connectivity | TE Store |
Contact Pin Size 22 | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 38941-22L?
Additional datasheets, footprints and schematics for 38941-22L are listed on our Part Details page. You can also find images and similar parts to 38941-22L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38941-22L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38941-22L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38941-22L fall under?
The 38941-22L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38941-22L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38941-22L you can contact the distributor directly for product support, shipping queries etc.
Is the 38941-22L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38941-22L have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Avnet America and Rapid Electronics have stock available or on a lead time for 38941-22L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38941-22L often in real-time on the comparison pages.
What if I can't find stock of 38941-22L?
You can fill out our help required form which you can use to request a quote for 38941-22L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.