Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Size | 22 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
Rectangular Power Contact, 369, Gold Plated Contacts, Copper Alloy, Pin, Crimp, 28 AWG | Avnet America |
CRIMP PIN, SIZE 22D, 22-28 AWG | element14 |
Where can I find additional details, specifications and documents for a 38941-22?
Additional datasheets, footprints and schematics for 38941-22 are listed on our Part Details page. You can also find images and similar parts to 38941-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38941-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38941-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38941-22 fall under?
The 38941-22 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38941-22 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38941-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 38941-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38941-22 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and Farnell have stock available or on a lead time for 38941-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38941-22 often in real-time on the comparison pages.
What if I can't find stock of 38941-22?
You can fill out our help required form which you can use to request a quote for 38941-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.