Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
215
in stock
|
Buy Now | |
TE Store
from US$0.31
|
6,507
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,614
in stock
|
Buy Now | |
element14
from US$0.32
|
3,614
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,614
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
2,700
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
2,700
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2,567
in stock
|
Buy Now | |
Heilind Electronics
-
|
855
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Termination Method to Wire & Cable | Crimp |
CONT PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Size 20 | Connector Contact | Part Number: 38941-20L | Internal Number: 38941-20L | 24 – 20 AWG | TE Connectivity | TE Store |
Cont Pin Rohs Compliant: Yes |Deutsch Te Connectivity 38941-20L | Newark Electronics |
CONT PIN 07AH3088 | Farnell |
Circular MIL Spec Contacts SZ 20 CONTACT | Rapid Electronics |
DEUTSCH - TE Connectivity Connector Contact CONT PIN | Distrelec |
M39029/58-363 size 20 pin contact | RS |
DE 38999 CONTACT 20 PIN 58-363 | Heilind Electronics Asia |
20 Size Crimp ST Cable Mount 20-24AWG PIN Contact | Future Electronics |
PIN CONTACT CRIMP SIZE 20 | TTI Europe |
Where can I find additional details, specifications and documents for a 38941-20L?
Additional datasheets, footprints and schematics for 38941-20L are listed on our Part Details page. You can also find images and similar parts to 38941-20L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38941-20L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38941-20L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38941-20L fall under?
The 38941-20L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38941-20L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38941-20L you can contact the distributor directly for product support, shipping queries etc.
Is the 38941-20L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38941-20L have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 38941-20L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38941-20L often in real-time on the comparison pages.
What if I can't find stock of 38941-20L?
You can fill out our help required form which you can use to request a quote for 38941-20L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.