38941-16

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 38941-16
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 38941-16
Series Information for 38941-16 - TE Connectivity
  • Status: Active
  • Product Code: EB52
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONTACTS

Specifications

Contact Termination Area Plating Material:
Gold
Contact Size:
16
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
13A
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
PIN Contact Size 16 Crimp Straight Cable Mount