Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,543
in stock
|
Buy Now | |
Heilind Electronics
-
|
514
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
element14
from US$1.62
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 12 |
Contact Type | Pin |
Contact Current Rating (Max) | 23A |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
DE 38999 CONTACT 12 PIN 58-365 | Heilind Electronics Asia |
Cont Pin Rohs Compliant: Yes |Deutsch Te Connectivity 38941-12L | Newark Electronics |
PIN Contact Size 12 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 38941-12L?
Additional datasheets, footprints and schematics for 38941-12L are listed on our Part Details page. You can also find images and similar parts to 38941-12L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38941-12L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38941-12L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38941-12L fall under?
The 38941-12L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 38941-12L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38941-12L you can contact the distributor directly for product support, shipping queries etc.
Is the 38941-12L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38941-12L have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics Asia, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 38941-12L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38941-12L often in real-time on the comparison pages.
What if I can't find stock of 38941-12L?
You can fill out our help required form which you can use to request a quote for 38941-12L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.