Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.13
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
41
in stock
|
Buy Now | |
Farnell
from US$1.86
|
41
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
Carlton-Bates
from US$2.21
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR54 |
Battery Technology | Silver Oxide |
Battery Capacity | 80mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 3.1mm |
External Width | - |
External Depth | - |
Weight | 1.26g |
Battery IEC Code | SR54 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Renata Silver Oxide Cell 389 | Rapid Electronics |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 80 Mah, 1.55 V, Sr54, Flat Top, 11.6 Mm Rohs Compliant: Na |Renata 389 | Newark Electronics |
CELL, BUTTON, S OXIDE, 1.55V, 389 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mini Remote Control | Adafruit Industries 389 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR54 |
Battery Technology | Silver Oxide |
Battery Capacity | 80mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 3.05mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 389?
Additional datasheets, footprints and schematics for 389 are listed on our Part Details page. You can also find images and similar parts to 389 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 389 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 389 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 389 fall under?
The 389 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 389 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 389 you can contact the distributor directly for product support, shipping queries etc.
Is the 389 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 389 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 389.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 389 often in real-time on the comparison pages.
What if I can't find stock of 389?
You can fill out our help required form which you can use to request a quote for 389 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.