Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3884514002,
6-1192916-4 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water |
---|---|
Material | Crosslinked Fluoropolymer |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Color | White |
Recovered Inside Diameter (Max) | 9.53mm, .375in |
Recovered Wall Thickness (Nominal) | .43mm, .017in |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Expanded Inside Diameter (Min) | .75in, 19.05mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-150 |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 150°C |
Operating Temperature Range | -55 – 150°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves RNF-150-3/4-9-SP | Sager |
Where can I find additional details, specifications and documents for a 3884514002?
Additional datasheets, footprints and schematics for 3884514002 are listed on our Part Details page. You can also find images and similar parts to 3884514002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3884514002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3884514002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3884514002 fall under?
The 3884514002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3884514002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3884514002 you can contact the distributor directly for product support, shipping queries etc.
Is the 3884514002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3884514002 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 3884514002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3884514002 often in real-time on the comparison pages.
What if I can't find stock of 3884514002?
You can fill out our help required form which you can use to request a quote for 3884514002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.