Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3884413001,
5-1192916-7 |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.61
|
-
|
Buy Now |
Insulation Material | Radiation-Crosslinked, Modified Polyester |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Gray |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Size | 24AWG, .2mm² |
Wire Diameter | .035in, .89mm |
Overall Outside Diameter | .0414in, 1.05mm |
Conductor Diameter | .025in, .64mm |
Strand Size | 36AWG |
Cable Insulation Thickness | .15mm, .006in |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | Cable - Spec 99 & 100 |
Product Type | Cable |
Cable Type | Spec 99M |
Cable Style | Primary |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 3884413001?
Additional datasheets, footprints and schematics for 3884413001 are listed on our Part Details page. You can also find images and similar parts to 3884413001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3884413001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3884413001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3884413001 fall under?
The 3884413001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 3884413001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3884413001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3884413001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3884413001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 3884413001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3884413001 often in real-time on the comparison pages.
What if I can't find stock of 3884413001?
You can fill out our help required form which you can use to request a quote for 3884413001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.