Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
911
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,308
in stock
|
Buy Now | |
element14
from US$0.62
|
1,308
in stock
|
Buy Now | |
Farnell
from US$0.58
|
1,308
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
29
in stock
|
Buy Now | |
Relay Specialties
from US$0.56
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Carlton-Bates
from US$1.71
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Groove / S5.7s |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.04A |
External Diameter | 5.85mm |
External Length / Height | 15.9mm |
LED / Lamp Size | T-1 3/4 |
Operating Current DC | 0.04A |
Operating life Time | 10000h |
Power Rating | 1.12W |
Supply Voltage V DC | 28V |
Total Light Output | 3.8lm |
Voltage Rating | 28V |
Voltage Rating VAC | 28V |
Incandescent Lamp T-1 3/4 S5.7s, Midget Groove 28V 40mA, 10.000h | CML Innovative Technologies 388 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Groove |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
Product Range | - |
Power Rating | 1.12W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Groove |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 7000h |
Product Range | - |
Lamp, Midget Groove, T-1 3/4, 28V | Newark Electronics |
LAMP, MIDGET GROOVE, T-1 3/4, 28V | element14 |
CML T-1 3/4 MIDGET GROOVE BASE | Relay Specialties |
LMP INC T-1 3/4 Midget Groove .04A 28V | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Groove |
Bulb Size | T-1 3/4 (5mm) |
Average Bulb Life | 7000h |
Current Rating | 40mA |
Length | 16mm |
Light Source | Incandescent |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 388?
Additional datasheets, footprints and schematics for 388 are listed on our Part Details page. You can also find images and similar parts to 388 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 388 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 388 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 388 fall under?
The 388 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 388 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 388 you can contact the distributor directly for product support, shipping queries etc.
Is the 388 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 388 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 388.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 388 often in real-time on the comparison pages.
What if I can't find stock of 388?
You can fill out our help required form which you can use to request a quote for 388 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.