Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
387788-000,
3-1200104-6 |
No distributors results available
Compact Format | No |
---|---|
Conductor Material | Copper |
Barrel Type | Standard |
Copper Palm | Yes |
Number of Holes | 1 |
Crimp Type | Hexagonal Crimping |
Conductor Cross-Section | 500mm² |
Stud Size | M16 |
Voltage Class | ≤ 1kV |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | ANZPAC, ASIA |
Material | Copper |
Technology | Compression |
Where can I find additional details, specifications and documents for a 387788-000?
Additional datasheets, footprints and schematics for 387788-000 are listed on our Part Details page. You can also find images and similar parts to 387788-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 387788-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 387788-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 387788-000 fall under?
The 387788-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 387788-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 387788-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 387788-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 387788-000 have stock available?
There is no stock from authorised distributors for 387788-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 387788-000 often in real-time on the comparison pages.
What if I can't find stock of 387788-000?
You can fill out our help required form which you can use to request a quote for 387788-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.