38770-0306 Terminal Blocks & Accessories by Molex

TERMINAL BLOCK, BARRIER, 6POS, 14AWG

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.46

Distributor Stock
Logo for Farnell
Farnell
from US$5.21
465
in stock
Buy Now
Logo for element14
element14
from US$5.24
465
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.74
209
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.63
148
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.23
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Molex Barrier Terminal Blocks CB BTS STD 6 ASY | Distrelec
Terminal Block, Barrier, 6Pos, 14Awg Rohs Compliant: Yes |Molex 38770-0306 | Newark Electronics
Conn Barrier Strip 12 POS 9.53mm Screw Panel Mount | Avnet America
CB BTS STD 6 ASY | Molex Incorporated 38770-0306 | RS Americas
CB BTS STD 6 ASY | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 38770-0306?

Additional datasheets, footprints and schematics for 38770-0306 are listed on our Part Details page. You can also find images and similar parts to 38770-0306 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 38770-0306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38770-0306 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 38770-0306 fall under?

The 38770-0306 is listed under Connectors > Terminal Blocks & Accessories > Barrier Panel Mount Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 38770-0306 when available in the Barrier Panel Mount Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 38770-0306 you can contact the distributor directly for product support, shipping queries etc.

Is the 38770-0306 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 38770-0306 have stock available?

Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 38770-0306.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 38770-0306 often in real-time on the comparison pages.

What if I can't find stock of 38770-0306?

You can fill out our help required form which you can use to request a quote for 38770-0306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay