Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3876656003,
4-1192911-1 |
Prices starting from US$10.10
Fluid Type | Diesel Fuel, Battery Acid, Lubricating Oil, Antifreeze, Hydraulic Fluid, Water, Gasoline |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Recovered Wall Thickness (Nominal) | .55mm, .021in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | .094in, 2.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Mini Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing and Sleeves LSTT-R-4.8-0 | Rapid Electronics |
Lstt-R-4.8-0 |Raychem Te Connectivity 3876656003 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3876656003?
Additional datasheets, footprints and schematics for 3876656003 are listed on our Part Details page. You can also find images and similar parts to 3876656003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3876656003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3876656003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3876656003 fall under?
The 3876656003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3876656003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3876656003 you can contact the distributor directly for product support, shipping queries etc.
Is the 3876656003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3876656003 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Future Electronics, Boersig and Distrelec have stock available or on a lead time for 3876656003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3876656003 often in real-time on the comparison pages.
What if I can't find stock of 3876656003?
You can fill out our help required form which you can use to request a quote for 3876656003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.