Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.59
|
6,700
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
7,408
in stock
|
Buy Now | |
element14
from US$3.90
|
6,700
in stock
|
Buy Now | |
RS Americas
from US$4.02
|
811
in stock
|
Buy Now | |
Chip One Stop
from US$3.95
|
110
in stock
|
Buy Now | |
Distrelec
from US$7.56
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$3.62
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.62
|
5
in stock
|
Buy Now | |
Avnet America
from US$3.46
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Terminal Block, Barrier, 4Pos, 24-12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 4POS, 24-12AWG | element14 |
Conn Term Strip Barrier 9.53 mm Double Row 22-12 AWG 20 A 300 V, 38760 Series | Molex Incorporated 38760-0304 | RS Americas |
Molex Barrier Terminal Blocks BARRIER TERMINAL | Distrelec |
CB BTS STD 4 ASY | Heilind Electronics |
Conn Barrier Strip 8 POS 9.53mm Screw Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 38760-0304?
Additional datasheets, footprints and schematics for 38760-0304 are listed on our Part Details page. You can also find images and similar parts to 38760-0304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38760-0304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38760-0304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38760-0304 fall under?
The 38760-0304 is listed under Connectors > Terminal Blocks & Accessories > Barrier Panel Mount Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 38760-0304 when available in the Barrier Panel Mount Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38760-0304 you can contact the distributor directly for product support, shipping queries etc.
Is the 38760-0304 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 38760-0304 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Chip One Stop have stock available or on a lead time for 38760-0304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38760-0304 often in real-time on the comparison pages.
What if I can't find stock of 38760-0304?
You can fill out our help required form which you can use to request a quote for 38760-0304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.