386BP Non-Rechargeable Batteries by Energizer

BATTERY AG2O, 1.55V, COIN CELL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Battery Voltage 1.55V
Battery Size Code Button Cell
Battery Technology Silver Oxide
Battery Capacity 120mAh
Battery Terminals Pressure Contact
External Diameter 11.6mm
External Height 4.2mm
RoHS Compliant NA

Alternative Descriptions

Battery Ag2O, 1.55V, Coin Cell | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 386BP?

Additional datasheets, footprints and schematics for 386BP are listed on our Part Details page. You can also find images and similar parts to 386BP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 386BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 386BP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 386BP fall under?

The 386BP is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 386BP when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 386BP you can contact the distributor directly for product support, shipping queries etc.

Is the 386BP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 386BP have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 386BP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 386BP often in real-time on the comparison pages.

What if I can't find stock of 386BP?

You can fill out our help required form which you can use to request a quote for 386BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay