Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Supply Voltage Min | 85V |
Supply Voltage Max | 270V |
Panel Cutout Height | 46mm |
Panel Cutout Width | 46mm |
Operating Temperature Min | 0°C |
DIGITAL TIMER, 5A, 4DIGIT, 270V | element14 |
Multifunction Timer Counter, 4-Digit, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a 385AR-100-T5X?
Additional datasheets, footprints and schematics for 385AR-100-T5X are listed on our Part Details page. You can also find images and similar parts to 385AR-100-T5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 385AR-100-T5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 385AR-100-T5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 385AR-100-T5X fall under?
The 385AR-100-T5X is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 385AR-100-T5X when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 385AR-100-T5X you can contact the distributor directly for product support, shipping queries etc.
Is the 385AR-100-T5X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 385AR-100-T5X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 385AR-100-T5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 385AR-100-T5X often in real-time on the comparison pages.
What if I can't find stock of 385AR-100-T5X?
You can fill out our help required form which you can use to request a quote for 385AR-100-T5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.