Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AM-1-A-NB,
8-1199069-7 |
Dimensions | 2.56 x 1.44 (Excluding Leads)in |
---|---|
Voltage Rating | 120 – 480VAC |
Load Rating (Ballast) | 1800VA |
Housing Material | Thermal-Set Phenolic Base |
UL Rating | UL Recognized Component |
Standards | ANSI C136.10, NEMA |
CSA Certified | cUL Recognized Component |
Mounting Style | Internal |
Application | Locking type receptacle. |
Product Use | Long-life & weatherproof locking type receptacle designed specifically for street, roadway & outdoor lighting applications. |
Wire Leads | 9 in, 14 AWG, Rated 105°C |
Packaging Method | Individually Boxed Units |
Product Availability | ASIA, AMERICAS, ANZPAC, EMEA |
Product Family | AM Series |
Technology | Receptacle |
ALR Photocontrol | TE Connectivity 385640-000 | RS Americas |
Where can I find additional details, specifications and documents for a 385640-000?
Additional datasheets, footprints and schematics for 385640-000 are listed on our Part Details page. You can also find images and similar parts to 385640-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 385640-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 385640-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 385640-000 fall under?
The 385640-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 385640-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 385640-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 385640-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 385640-000 have stock available?
Authorised distributors including Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 385640-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 385640-000 often in real-time on the comparison pages.
What if I can't find stock of 385640-000?
You can fill out our help required form which you can use to request a quote for 385640-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.