Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Polyester |
---|---|
Swab Tip Size | 3mm |
Handle Length | 70mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Swab |
For Use With | Electro-Wash PX Electro-Wash MX and Electro-Wash CZ. |
V-Groove & Ferrule Clean'g Swab, 50pcs | RS |
SWAB, V-GROOVE AND FERRULE, PK50 | element14 |
V-Groove And Ferrule Cleaning Swabs Rohs Compliant: Yes |Chemtronics 38542F | Newark Electronics |
Where can I find additional details, specifications and documents for a 38542F?
Additional datasheets, footprints and schematics for 38542F are listed on our Part Details page. You can also find images and similar parts to 38542F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38542F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38542F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38542F fall under?
The 38542F is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 38542F when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38542F you can contact the distributor directly for product support, shipping queries etc.
Is the 38542F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 38542F have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 38542F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38542F often in real-time on the comparison pages.
What if I can't find stock of 38542F?
You can fill out our help required form which you can use to request a quote for 38542F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.