Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1192890-6 |
Cable Shield Material | Tin, Silver |
---|---|
Lead Stranding | Stranded |
Lead Color | White/White With Black Stripe |
Shield Outside Diameter (Max) | .14 in |
Lead Plating Material | Tin |
Pre-Installed Lead Type | 55A0111 |
Jacket Outside Diameter | .075 – .017in, 1.9 – 4.3mm |
Conductor Outside Diameter | .012 – .027in, .3 – .7mm |
Overall Length | 17mm, 22.7mm, .895in, .67in |
Dielectric Outside Diameter | .115in, 2.9mm |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | No |
Applies To | Coaxial Cable |
Temperature Indicator Type | No |
Splice Type | SolderSleeve |
Product Type | Coax Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Modified Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing D-181-2224-90/9 | Sager |
Where can I find additional details, specifications and documents for a 385193-000?
Additional datasheets, footprints and schematics for 385193-000 are listed on our Part Details page. You can also find images and similar parts to 385193-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 385193-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 385193-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 385193-000 fall under?
The 385193-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 385193-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 385193-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 385193-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 385193-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 385193-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 385193-000 often in real-time on the comparison pages.
What if I can't find stock of 385193-000?
You can fill out our help required form which you can use to request a quote for 385193-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.