Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3838623001,
3-1192879-1 |
Wire Color | White, Black |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Modified Radiation Cross-linked PVDF |
Cable Configuration | Twisted Pair |
Number of Strands | 19 |
Number of Conductors | 2 |
Overall Outside Diameter | 4.52mm, .178in |
Wire Size | 2.26CMA, 14AWG |
Strand Size | 27AWG |
Wire Diameter | .089mm, .089in |
Conductor Diameter | 1.79mm, .07in |
Voltage Rating | 600VAC |
Packaging Quantity | 1 |
Packaging Method | Reel |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Type | Spec 44 |
Product Type | Cable |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Where can I find additional details, specifications and documents for a 3838623001?
Additional datasheets, footprints and schematics for 3838623001 are listed on our Part Details page. You can also find images and similar parts to 3838623001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3838623001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3838623001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3838623001 fall under?
The 3838623001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 3838623001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3838623001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3838623001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3838623001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 3838623001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3838623001 often in real-time on the comparison pages.
What if I can't find stock of 3838623001?
You can fill out our help required form which you can use to request a quote for 3838623001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.