Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RVS-12(S1),
6-1192873-9 |
No distributors results available
Color | Black |
---|---|
Number of Main Wires (Max) | 1 |
Cable Diameter (Max) (Main) | 23mm |
Cable Cross-Section (Min) (Main) | 50mm² |
Cable Cross-Section (Max) (Main) | 120mm² |
Cable Diameter (Min) (Main) | 12mm |
Voltage Class | ≤ 1kV |
UL Rating | Yes |
Standards | ANSI C119.1 |
CSA Certified | Yes |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Silicone-Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Low Smoke Emission | No |
Other Colors Available | No |
Product Use | Outdoor, Overhead & Direct Buried |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Packaging Method | Bag |
Minimum Order Quantity | 1 |
Product Availability | ANZPAC, China, AMERICAS, ASIA, EMEA |
Strain Relief | No |
Closing Method | Roll-On |
Product Type | Roll-On Sleeves |
Cable Seal | Mastic |
Technology | Cold Shrink, Cold Applied |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -40 – 130°C |
Where can I find additional details, specifications and documents for a 383313-000?
Additional datasheets, footprints and schematics for 383313-000 are listed on our Part Details page. You can also find images and similar parts to 383313-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 383313-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 383313-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 383313-000 fall under?
The 383313-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 383313-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 383313-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 383313-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 383313-000 have stock available?
There is no stock from authorised distributors for 383313-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 383313-000 often in real-time on the comparison pages.
What if I can't find stock of 383313-000?
You can fill out our help required form which you can use to request a quote for 383313-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.