Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Serrations | 8 |
---|---|
Contact Plating Material | Silver |
Terminal & Splice Type | Splice |
Material Thickness | .021in, .51mm |
Wire Size | 20 – 16AWG |
Overall Length | 1.62in, 41.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Bag |
Serrated | Yes |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Barrel Type | Open Barrel |
Product Type | Contact |
Discrete Wire Type | Stranded |
Support Style | Non-Insulation Support |
Insulated | No |
Termination Method | Crimp |
Repack Of 53112-1 |Amp Te Connectivity 383079-2 | Newark Electronics |
Special Order: REPACK OF 53112-1 Wire Size: 20 – 16 AWG Wire Size: .5 – 1.25 mm² Sealable: No Splice Features: Serrated Terminal Material Thickness: .021 in Electrical Wire Splice | 20 – 16 AWG .5 – 1.25 mm² Serrated | Part Number: 383079-2 | Internal Number: 383079-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 383079-2?
Additional datasheets, footprints and schematics for 383079-2 are listed on our Part Details page. You can also find images and similar parts to 383079-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 383079-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 383079-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 383079-2 fall under?
The 383079-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 383079-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 383079-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 383079-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 383079-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 383079-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 383079-2 often in real-time on the comparison pages.
What if I can't find stock of 383079-2?
You can fill out our help required form which you can use to request a quote for 383079-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.