383008-4

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 383008-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 383008-4
Series Information for 383008-4 - TE Connectivity
  • Status: Active
  • Aliases: 383008-4, 877295-001
  • Product Code: C357
  • Global Product Line: 765
  • GPL Description: Aerospace Defense & Marine

Description

SSC-4/239/MI

Specifications

Shrink Ratio:
3:1
Sealant:
Yes
Adhesive Pre-Coat:
No
Color:
Black
Material:
Polyolefin
Material Systems Code:
10
Expanded Inside Diameter (Min):
25 – .98mm, 25mm, .98in
Length:
143mm, 5.64in
Recovered Inside Diameter (Max):
2.17in, 55.12mm
Recovered Wall Thickness (Nominal):
.13in, 3.3mm
Wall Thickness:
Thin
Marking Color:
White
Marked:
Yes
Government Qualified:
No

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability