Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 793503-001 |
No distributors results available
Sealant | Yes |
---|---|
Adhesive Pre-Coat | No |
Shrink Ratio | 3:1 |
Material | Polyolefin |
Material Systems Code | 10 |
Wall Thickness | Thin |
Length | 90mm, 3.54in |
Recovered Inside Diameter (Max) | 35.1mm, 1.38in |
Expanded Inside Diameter (Min) | 15mm, .59in, 14.99mm |
Recovered Wall Thickness (Nominal) | 3.05mm, .12in |
Marking Color | White |
Marked | Yes |
Government Qualified | No |
Where can I find additional details, specifications and documents for a 383008-3?
Additional datasheets, footprints and schematics for 383008-3 are listed on our Part Details page. You can also find images and similar parts to 383008-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 383008-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 383008-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 383008-3 fall under?
The 383008-3 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 383008-3 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 383008-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 383008-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 383008-3 have stock available?
There is no stock from authorised distributors for 383008-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 383008-3 often in real-time on the comparison pages.
What if I can't find stock of 383008-3?
You can fill out our help required form which you can use to request a quote for 383008-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.