Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.75
|
No stock
|
Buy Now | |
Electro Enterprises
from US$55.64
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$61.33
|
31
in stock
|
Buy Now | |
element14
from US$63.47
|
31
in stock
|
Buy Now | |
Farnell
from US$63.23
|
31
in stock
|
Buy Now | |
TE Store
from US$77.95
|
28
in stock
|
Buy Now | |
TTI Europe
from US$39.42
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$96.07
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$99.80
|
1
in stock
|
Buy Now | |
RS Americas
from US$73.20
|
-
|
Buy Now |
Boot Configuration | Y Transition |
---|---|
I.D. Supplied - Imperial | 1.52" |
I.D. Supplied - Metric | 38.6mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.1" |
Total Length - Metric | 78.7mm |
I.D. Recovered Max - Imperial | 0.71" |
I.D. Recovered Max - Metric | 18mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 38.6mm |
Cable Diameter Min | 12.4mm |
Fully Shrunk Diameter | 18mm |
Shrink Boot Type | Y Transition |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 3.05mm |
Heat Shrink Boot, Y Trans, 38.6Mm Id, Elastomer, Black | Newark Electronics |
HEATSHRINK BOOT, Y TRANSITION | element14 |
382A034-25-0 Molded Part Shape: Y Shape Number of Branches & Legs: 3 Material Code: 25 Material Systems Code: 25 Adhesive Requirement: Adhesive Purchased Separately Y Shape 3 25 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 382A034-25-0 | Internal Number: 820193-000 | Alias Number: 5-1196394-7 | TE Connectivity | TE Store |
382A034-25-0 | TTI Europe |
Cable breakout | Transfer Multisort Elektronik |
2way Y shaped moulded part,34mm dia | RS |
Raychem, Molded Y Transitinon, 2 branches/legs, Size 34mm dia | TE Connectivity 382A034-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 382A034-25-0?
Additional datasheets, footprints and schematics for 382A034-25-0 are listed on our Part Details page. You can also find images and similar parts to 382A034-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382A034-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382A034-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382A034-25-0 fall under?
The 382A034-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 382A034-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382A034-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 382A034-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382A034-25-0 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 382A034-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382A034-25-0 often in real-time on the comparison pages.
What if I can't find stock of 382A034-25-0?
You can fill out our help required form which you can use to request a quote for 382A034-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.