Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | Y Transition |
---|---|
I.D. Supplied - Imperial | 1.519" |
I.D. Supplied - Metric | 38.6mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.598" |
Total Length - Metric | 66mm |
I.D. Recovered Max - Imperial | 0.708" |
I.D. Recovered Max - Metric | 18mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Y Transition |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 38.6mm |
Cable Diameter Min | 18mm |
Colour | Black |
External Length / Height | 66mm |
Fully Shrunk Diameter | 18mm |
I.D. Max Recovered | 18mm |
I.D. Supplied | 38.6mm |
Internal Diameter | 38.6mm |
Material | Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Shrink Temperature | 150°C |
Shrink Type | Heat |
Unshrunk Diameter | 38.6mm |
Heatshrink, Y Transition, 39Mm | Newark Electronics |
HEATSHRINK, Y TRANSITION, 39MM | element14 |
Where can I find additional details, specifications and documents for a 382A034-15-0?
Additional datasheets, footprints and schematics for 382A034-15-0 are listed on our Part Details page. You can also find images and similar parts to 382A034-15-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382A034-15-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382A034-15-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382A034-15-0 fall under?
The 382A034-15-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 382A034-15-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382A034-15-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 382A034-15-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382A034-15-0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 382A034-15-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382A034-15-0 often in real-time on the comparison pages.
What if I can't find stock of 382A034-15-0?
You can fill out our help required form which you can use to request a quote for 382A034-15-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.