Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.19
|
No stock
|
Buy Now | |
Powell Electronics
from US$21.86
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$22.65
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$40.34
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$33.80
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$23.75
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$23.47
|
-
|
Buy Now | |
RS Americas
from US$24.47
|
-
|
Buy Now | |
element14
from US$20.86
|
-
|
Buy Now | |
TTI Europe
from US$20.80
|
-
|
Buy Now | |
TE Store
from US$30.93
|
-
|
Buy Now |
Boot Configuration | Y Transition |
---|---|
I.D. Supplied - Imperial | 0.52" |
I.D. Supplied - Metric | 13.21mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.64" |
Shrink Ratio | - |
382A012-4/86-0 |Raychem Te Connectivity 382A012-4/86-0 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
468963-000 ALIAS #:7-1193514-8 | Heilind Electronics |
Cable Accessories Transition Polyolefin | Avnet America |
2 Way Transition Adhesive Lined, Polyolefin, 13.2mm | TE Connectivity 382A012-4/86-0 | RS Americas |
HEAT SHRINK BOOT, Y TRANS, 13.21MM ID, PO, BLACK | element14 |
382A012-4/86-0 | TTI Europe |
382A012-4/86-0 Molded Part Shape: Y Shape Number of Branches & Legs: 3 Material Code: 4 Material Systems Code: 10 Adhesive Requirement: Adhesive Precoat Y Shape 3 4 10 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 382A012-4/86-0 | Internal Number: 468963-000 | Alias Number: 7-1193514-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 382A012-4/86-0?
Additional datasheets, footprints and schematics for 382A012-4/86-0 are listed on our Part Details page. You can also find images and similar parts to 382A012-4/86-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382A012-4/86-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382A012-4/86-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382A012-4/86-0 fall under?
The 382A012-4/86-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 382A012-4/86-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382A012-4/86-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 382A012-4/86-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382A012-4/86-0 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 382A012-4/86-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382A012-4/86-0 often in real-time on the comparison pages.
What if I can't find stock of 382A012-4/86-0?
You can fill out our help required form which you can use to request a quote for 382A012-4/86-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.