Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.37
|
610
in stock
|
Buy Now | |
TTI Europe
from US$15.54
|
3,485
in stock
|
Buy Now | |
element14
from US$26.07
|
610
in stock
|
Buy Now | |
Powell Electronics
from US$23.44
|
461
in stock
|
Buy Now | |
Electro Enterprises
from US$28.23
|
229
in stock
|
Buy Now | |
Rapid Electronics
from US$40.03
|
91
in stock
|
Buy Now | |
WireMasters
from US$11.37
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$25.99
|
21
in stock
|
Buy Now | |
RS Americas
from US$27.75
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.13
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$29.40
|
2
in stock
|
Buy Now | |
Avnet America
from US$23.14
|
-
|
Buy Now |
Boot Configuration | Y Transition |
---|---|
I.D. Supplied - Imperial | 0.52" |
I.D. Supplied - Metric | 13.2mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.64" |
Total Length - Metric | 41.7mm |
I.D. Recovered Max - Imperial | 0.13" |
I.D. Recovered Max - Metric | 3.3mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
382A012-25/225-0 | TTI Europe |
HEAT SHRINK, ELASTOMER, 41.7MM, BLACK | element14 |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
Moulded Part | WireMasters |
Heat Shrink Boot, Y Trans, 13.2Mm Id, Elastomer, Black | Newark Electronics |
Raychem, TRANSITION, Y,2 LEGS, MOLDED, SIZE 12,FLUID RESISTANT MODIFIED ELASTOMER | TE Connectivity 382A012-25/225-0 | RS Americas |
Cable breakout | Transfer Multisort Elektronik |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 382A012-25/225-0?
Additional datasheets, footprints and schematics for 382A012-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 382A012-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382A012-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382A012-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382A012-25/225-0 fall under?
The 382A012-25/225-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 382A012-25/225-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382A012-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 382A012-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382A012-25/225-0 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Powell Electronics and Electro Enterprises have stock available or on a lead time for 382A012-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382A012-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 382A012-25/225-0?
You can fill out our help required form which you can use to request a quote for 382A012-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.