Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
291
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
9,048
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
9,048
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
9,048
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
9,048
in stock
|
Buy Now | |
element14
from US$0.07
|
291
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Shunt Type | Economy |
Shunt Style | Open Top |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Black |
CSA Certified | Yes |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1500 |
Profile | Low |
Operating Temperature Range | -40 – 85°C |
Shunt, Econ, Phbrsn, Black |Amp Te Connectivity 382811-5 | Newark Electronics |
Headers&Wire Housings ECONOMY SHUNT | Rapid Electronics |
TE Connectivity - AMP SHUNT ECON PHBRSN BLACK | Distrelec |
SHUNT, 2POS | element14 |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
SHUNT ECON LP ASSY, SHUNT, ECON, PHBRSN, BLACK | TE Connectivity 382811-5 | RS Americas |
SHUNT, ECON, PHBRSN, BLACK Shunt Type: Economy Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Economy Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 382811-5 | Internal Number: 382811-5 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 382811-5?
Additional datasheets, footprints and schematics for 382811-5 are listed on our Part Details page. You can also find images and similar parts to 382811-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382811-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382811-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382811-5 fall under?
The 382811-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 382811-5 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382811-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 382811-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382811-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 382811-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382811-5 often in real-time on the comparison pages.
What if I can't find stock of 382811-5?
You can fill out our help required form which you can use to request a quote for 382811-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.