382803-000 Power Cable Accessories by TE Connectivity

TFT-251E-APS

Status: Active
Series: -
RoHS: Unknown
Aliases: 382803-000,
1192868-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Mechanical Lug Included (M16, Conductor) No
Mechanical Lug Included (M12, Conductor) No
Shed Inside Diameter 16.5 – 27mm
Insulation Diameter .65 – 1.1in
Voltage Class ≤ 25kV
Armoring No
Design Specification IEEE 48
Minimum Packaging Unit 1
Minimum Order Quantity 1
Compression Lug Included (Conductor) No
Technology Cold Applied
Shelf Life 3 Years
Cable Shield Style JCN
Insulation XLPE/EPR
Mechanical Connectors Included No
Sheds per Phase 5
Product Family TFT
Compression Lug Included (Shield) No
Mechanical Lug Included (Shield) No
Termination Length 15mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 382803-000?

Additional datasheets, footprints and schematics for 382803-000 are listed on our Part Details page. You can also find images and similar parts to 382803-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 382803-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382803-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 382803-000 fall under?

The 382803-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to 382803-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 382803-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 382803-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 382803-000 have stock available?

There is no stock from authorised distributors for 382803-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 382803-000 often in real-time on the comparison pages.

What if I can't find stock of 382803-000?

You can fill out our help required form which you can use to request a quote for 382803-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay