Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Seal Type | Tape |
---|---|
Number of Switches | 4 |
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Beryllium Copper |
Auto-Insertable | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Thickness | 30µin |
Length | .48in, 12.2mm |
Height | .7mm, .029in |
Voltage Rating | 50VDC |
Housing Material | Polyester GF |
Centerline | 2.54mm, .1in |
Housing Color | Black |
Low Profile | No |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 24 |
Sealed | Yes |
Actuator Style | Piano (Side Actuated) |
Product Type | Switch |
Switch Type | DIP |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Where can I find additional details, specifications and documents for a 382758-4?
Additional datasheets, footprints and schematics for 382758-4 are listed on our Part Details page. You can also find images and similar parts to 382758-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382758-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382758-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382758-4 fall under?
The 382758-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 382758-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382758-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 382758-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382758-4 have stock available?
There is no stock from authorised distributors for 382758-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382758-4 often in real-time on the comparison pages.
What if I can't find stock of 382758-4?
You can fill out our help required form which you can use to request a quote for 382758-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.