3825476007 Heat Shrink Tubing by TE Connectivity

RPPM-4/1-X-40MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 3825476007,
1-1192865-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for Sager
Sager
from US$0.22
-
Buy Now

Specifications

Fluid Type Water, Typical Automotive Fluids
Material Irradiated Modified Polyolefin
Flexibility Semi-Rigid
Shrink Ratio 4:1
Color Clear
Expanded Inside Diameter (Min) 4mm, .157in
Recovered Inside Diameter (Max) 1mm, .039in
Cut Length 40mm, 1.575in
Recovered Wall Thickness (Tolerance) .8mm, .0315in
Low Outgassing No
Product Source Czech Republic
Packaging Method Piece
Applicable Region Asia, EMEA
Wall Type Dual
Product Family RPPM
Resistant To Fluids, Abrasion
Shrink Temperature (Min) 60°C
Recovery Temperature 80°C
Flammability Non-Flame-Retardant

Alternative Descriptions

Heat Shrink Tubing & Sleeves RPPM-4/1-X-40MM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3825476007?

Additional datasheets, footprints and schematics for 3825476007 are listed on our Part Details page. You can also find images and similar parts to 3825476007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3825476007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3825476007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3825476007 fall under?

The 3825476007 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 3825476007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3825476007 you can contact the distributor directly for product support, shipping queries etc.

Is the 3825476007 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3825476007 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 3825476007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3825476007 often in real-time on the comparison pages.

What if I can't find stock of 3825476007?

You can fill out our help required form which you can use to request a quote for 3825476007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay