Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
382308-004,
7-1192860-3 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Insulation Material | Modified Radiation Cross-linked PVDF |
---|---|
Conductor Material | Tin-Coated Copper |
Wire Size | 16AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C |
Multi-Conductor Cables 44A1131-16-0/2/9-9 | Sager |
Where can I find additional details, specifications and documents for a 382308-004?
Additional datasheets, footprints and schematics for 382308-004 are listed on our Part Details page. You can also find images and similar parts to 382308-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382308-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382308-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382308-004 fall under?
The 382308-004 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 382308-004 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382308-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 382308-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382308-004 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 382308-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382308-004 often in real-time on the comparison pages.
What if I can't find stock of 382308-004?
You can fill out our help required form which you can use to request a quote for 382308-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.