Power Supply Output Type | Adjustable Fixed |
---|---|
No. of Outputs | 4 Output |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | - |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 1 Year |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (07-Jul-2017) |
Extech 382270 Quad Output DC Power Suppl | RS |
Dc Power Supply, 4 O/P, 30V, 5A | Newark Electronics |
DC POWER SUPPLY, 4O/P, ADJ/FIXED, 5A/30V | Farnell |
Where can I find additional details, specifications and documents for a 382270?
Additional datasheets, footprints and schematics for 382270 are listed on our Part Details page. You can also find images and similar parts to 382270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382270 fall under?
The 382270 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 382270 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382270 you can contact the distributor directly for product support, shipping queries etc.
Is the 382270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382270 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Farnell and element14 have stock available or on a lead time for 382270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382270 often in real-time on the comparison pages.
What if I can't find stock of 382270?
You can fill out our help required form which you can use to request a quote for 382270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.