382000 Connectors by Weidmuller

K1, ENCLOSURE, AL, EARTH STU

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.53

Distributor Stock
Logo for Newark
Newark
from US$78.10
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.53
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$96.99
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Alternative Descriptions

K1, Enclosure, Al, Earth Stu |Weidmuller 382000 | Newark Electronics
K1, ENCLOSURE, AL, EARTH STU -EA | Avnet America


382000 3D Printers & Accessories by 3D Systems

CUBE 3D PRINTER, 2ND GENERATION, 110VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Layer Thickness / Resolution 0.2mm
Input Voltage VAC 110V
Connectivity USB, WiFi

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 382000?

Additional datasheets, footprints and schematics for 382000 are listed on our Part Details page. You can also find images and similar parts to 382000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 382000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 382000 fall under?

The 382000 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 382000 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 382000 you can contact the distributor directly for product support, shipping queries etc.

Is the 382000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 382000 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 382000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 382000 often in real-time on the comparison pages.

What if I can't find stock of 382000?

You can fill out our help required form which you can use to request a quote for 382000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay