Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
1,053
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,053
in stock
|
Buy Now | |
element14
from US$0.83
|
1,053
in stock
|
Buy Now | |
Electro Enterprises
from US$0.42
|
70
in stock
|
Buy Now | |
Relay Specialties
from US$0.77
|
45
in stock
|
Buy Now | |
Avnet America
from US$28.57
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now | |
Jameco Electronics
from US$2.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.56
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.08A |
External Diameter | 7.37mm |
External Length / Height | 13.3mm |
LED / Lamp Size | T-1 3/4 |
Operating Current DC | 0.08A |
Operating life Time | 15000h |
Power Rating | 1.12W |
Supply Voltage V DC | 14V |
Total Light Output | 3.77lm |
Voltage Rating | 14V |
Voltage Rating VAC | 14V |
Lamp, Incandescent, Midget Flange, 14V, 1.12W | Newark Electronics |
LAMP, MID.FLANGE, T1.3/4, 14V, 1.12W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
RoHS Compliant | Yes |
CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties |
Lamp, Miniature Incandescent | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 382?
Additional datasheets, footprints and schematics for 382 are listed on our Part Details page. You can also find images and similar parts to 382 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 382 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 382 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 382 fall under?
The 382 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 382 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 382 you can contact the distributor directly for product support, shipping queries etc.
Is the 382 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 382 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and Relay Specialties have stock available or on a lead time for 382.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 382 often in real-time on the comparison pages.
What if I can't find stock of 382?
You can fill out our help required form which you can use to request a quote for 382 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.