Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.97
|
57
in stock
|
Buy Now | |
Heilind Electronics
from US$37.09
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$29.93
|
57
in stock
|
Buy Now | |
element14
from US$25.98
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.09
|
33
in stock
|
Buy Now | |
Electro Enterprises
from US$27.93
|
31
in stock
|
Buy Now | |
Powell Electronics
from US$27.00
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$37.50
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$35.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$29.00
|
-
|
Buy Now | |
RS Americas
from US$33.34
|
-
|
Buy Now | |
TTI Europe
from US$22.12
|
-
|
Buy Now | |
TE Store
from US$45.70
|
-
|
Buy Now |
Boot Configuration | Y Transition |
---|---|
I.D. Supplied - Imperial | 0.78" |
I.D. Supplied - Metric | 19.8mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.6" |
Shrink Ratio | - |
Heat Shrink Boot, Y Trans, 19.8Mm Id, Po, Black | Newark Electronics |
HEAT SHRINK BOOT, Y TRANS, 19.8MM ID, PO, BLACK | element14 |
Shrink Cable Boots & End Caps 381A301-71/42-0 | Rapid Electronics |
Cable Accessories Cable Marker | Avnet America |
Heat Shrink Cable Boot, Slimline Y, Polyolefin, Flexible Modified, 381A3 Series | TE Connectivity 381A301-71/42-0 | RS Americas |
381A301-71/42-0 | TTI Europe |
381A301-71/42-0 Molded Part Shape: Y Shape Number of Branches & Legs: 3 Material Code: 71 Material Systems Code: 10 Adhesive Requirement: Adhesive Precoat Y Shape 3 71 10 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 381A301-71/42-0 | Internal Number: 013055-000 | Alias Number: 5-1190102-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 381A301-71/42-0?
Additional datasheets, footprints and schematics for 381A301-71/42-0 are listed on our Part Details page. You can also find images and similar parts to 381A301-71/42-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 381A301-71/42-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 381A301-71/42-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 381A301-71/42-0 fall under?
The 381A301-71/42-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 381A301-71/42-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 381A301-71/42-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 381A301-71/42-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 381A301-71/42-0 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 381A301-71/42-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 381A301-71/42-0 often in real-time on the comparison pages.
What if I can't find stock of 381A301-71/42-0?
You can fill out our help required form which you can use to request a quote for 381A301-71/42-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.