Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.09
Boot Configuration | Y Transition |
---|---|
I.D. Supplied - Imperial | 0.78" |
I.D. Supplied - Metric | 19.8mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
381A301-51/164-0 Molded Part Shape: Y Shape Number of Branches & Legs: 3 Material Code: 51 Material Systems Code: 20 Adhesive Requirement: Adhesive Precoat Y Shape 3 51 20 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 381A301-51/164-0 | Internal Number: 293770-000 | Alias Number: 3-1192226-7 | TE Connectivity | TE Store |
Heat Shrink Boot, 19.8Mm, Elastomer, Blk | Newark Electronics |
Cable Accessories Transition Polymer | Avnet America |
HEAT SHRINK BOOT, 19.8MM, ELASTOMER, BLK | element14 |
Where can I find additional details, specifications and documents for a 381A301-51/164-0?
Additional datasheets, footprints and schematics for 381A301-51/164-0 are listed on our Part Details page. You can also find images and similar parts to 381A301-51/164-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 381A301-51/164-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 381A301-51/164-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 381A301-51/164-0 fall under?
The 381A301-51/164-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 381A301-51/164-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 381A301-51/164-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 381A301-51/164-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 381A301-51/164-0 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 381A301-51/164-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 381A301-51/164-0 often in real-time on the comparison pages.
What if I can't find stock of 381A301-51/164-0?
You can fill out our help required form which you can use to request a quote for 381A301-51/164-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.