Status: | Unknown |
---|---|
Series: | WE-LT Series |
RoHS: | Compliant |
Product Range | WE-LT Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Fabric over Foam |
Length | 1m |
Width | 11.3mm |
Depth | 2.3mm |
Attenuation | 80dB |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Shielding Gasket, 1 Metre | Newark Electronics |
Where can I find additional details, specifications and documents for a 38111023?
Additional datasheets, footprints and schematics for 38111023 are listed on our Part Details page. You can also find images and similar parts to 38111023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 38111023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 38111023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 38111023 fall under?
The 38111023 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 38111023 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 38111023 you can contact the distributor directly for product support, shipping queries etc.
Is the 38111023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 38111023 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 38111023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 38111023 often in real-time on the comparison pages.
What if I can't find stock of 38111023?
You can fill out our help required form which you can use to request a quote for 38111023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.