Status: | Unknown |
---|---|
Series: | Micro D 381 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Product Range | Micro D 381 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Steel Body |
Contact Termination | Solder |
D Sub Shell Size | DB |
Micro D Sub Connector, Micro D 381 Series, Plug, 25, Through Hole Rohs Compliant: Yes |Norcomp 381-025-112L565 | Newark Electronics |
MICRO-D, PLUG, R/A, THT, 25WAY | element14 |
25 M MICD R/A-STNDOFFS&BRDLCKS | RS |
D-Sub Micro-D Connectors MICRO-D 25P R/A W/ STNDOFF/BRDLK | Future Electronics |
Where can I find additional details, specifications and documents for a 381-025-112L565?
Additional datasheets, footprints and schematics for 381-025-112L565 are listed on our Part Details page. You can also find images and similar parts to 381-025-112L565 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 381-025-112L565 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 381-025-112L565 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 381-025-112L565 fall under?
The 381-025-112L565 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 381-025-112L565 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 381-025-112L565 you can contact the distributor directly for product support, shipping queries etc.
Is the 381-025-112L565 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 381-025-112L565 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 381-025-112L565.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 381-025-112L565 often in real-time on the comparison pages.
What if I can't find stock of 381-025-112L565?
You can fill out our help required form which you can use to request a quote for 381-025-112L565 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.