Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.08
|
72
in stock
|
Buy Now | |
RS Americas
from US$73.59
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$87.99
|
25
in stock
|
Buy Now | |
element14
from US$97.84
|
17
in stock
|
Buy Now | |
Farnell
from US$119.41
|
17
in stock
|
Buy Now | |
Carlton-Bates
from US$1.80
|
-
|
Buy Now | |
Relay Specialties
from US$0.66
|
-
|
Buy Now |
Jaw Width | 63.5mm |
---|---|
Jaw Opening Max | 57.1mm |
Product Range | - |
Vice Type | Bench |
BENCH TOP MOUNTING BASE | RS |
Vise, 2.25 in max open, gentle holding power, vacuum suction pad base | PanaVise 381 | RS Americas |
Bench Vice, Vacuum Base | Newark Electronics |
VICE SYSTEM, 57.1MM JAW, WORK HOLDING | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR55 |
Battery Technology | Silver Oxide |
Battery Capacity | 50mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 2.05mm |
External Width | - |
External Depth | - |
Weight | 0.9g |
Battery IEC Code | SR1121 |
Battery NEDA Code | 1160SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.4 |
Average Bulb Life | 20000h |
T-1 3/4 INCND FLANGE BASE LAMP | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.4 |
Average Bulb Life | 20000h |
Power Rating | 1.26W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.4 |
Average Bulb Life | 20000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 381?
Additional datasheets, footprints and schematics for 381 are listed on our Part Details page. You can also find images and similar parts to 381 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 381 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 381 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 381 fall under?
The 381 is listed under Tools & Maintenance > Workbenches Clamps & Vice > Vice.
Can I view similar or alternative parts?
You can view similar parts to 381 when available in the Vice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 381 you can contact the distributor directly for product support, shipping queries etc.
Is the 381 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 381 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 381.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 381 often in real-time on the comparison pages.
What if I can't find stock of 381?
You can fill out our help required form which you can use to request a quote for 381 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.