Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Gold |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Type | Socket |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Socket Type | Discrete |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Wire Size | .162 – .653mm², 25 – 19AWG |
Mating Pin Diameter Range | .018 – .04in, .46 – 1.02mm |
Hole Size (Recommended) | .089in, 2.26mm |
Socket Length | 6.45mm, .254in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece, Bag |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Sleeve Style | Open Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Profile | Zero |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 126°C, -85 – 257°F |
RCR AU-SPR AU-CUP OE 018-040 Socket Length: 6.45 mm Socket Length: .254 in PCB Hole Diameter: .089 in PCB Hole Diameter: 2.26 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 7.5A | 6.45 mm .254" .089" 2.26 mm | Part Number: 380635-1 | Internal Number: 380635-1 | TE Connectivity | TE Store |
Mini-Spring Sockets | RS Americas |
Socket, 6.45Mm, 25-19Awg | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 380635-1?
Additional datasheets, footprints and schematics for 380635-1 are listed on our Part Details page. You can also find images and similar parts to 380635-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380635-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380635-1 fall under?
The 380635-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 380635-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380635-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 380635-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 380635-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 380635-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380635-1 often in real-time on the comparison pages.
What if I can't find stock of 380635-1?
You can fill out our help required form which you can use to request a quote for 380635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.