380598-1

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 380598-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 380598-1
Series Information for 380598-1 - TE Connectivity
  • Status: Active
  • Product Code: 1336
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

RCR AU-SPR AU-CUP 018-040

Specifications

Sealant:
No
Sleeve Material:
Copper
Sleeve Plating Material:
Gold
Contact Mating Area Plating Thickness:
30µm, 30µin
Contact Base Material:
Beryllium Copper
Contact Spring Plating Material:
Gold
Socket Type:
Discrete
Contact Type:
Socket
Contact Transmits (Typical):
Signal (Data)/Power
Contact Current Rating (Max):
7.5A
Contact Spring Plating Thickness:
30µin, .762µm
Hole Size (Recommended):
2.26mm, .089in
Wire Size:
25 – 19AWG, .162 – .653mm²
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Mating Pin Diameter Range:
.46 – 1.02mm, .018 – .04in
Socket Length:
.262in, 6.65mm
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Loose Piece, Bag
Connector System:
Cable-to-Board
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Connector & Contact Terminates To:
Printed Circuit Board
Sleeve Style:
Closed Bottom
Sealable:
No
Profile:
Zero
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Insertion Method:
Hand/Semi-Automatic
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-85 – 258°F, -65 – 126°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

RS Components
PCB prototyping test terminal pin
Newark Electronics
RCR AU-SPR AU-CUP 018-040
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Allied Electronics, Inc
Mini-Spring Series 5 Series, Discrete Socket, 19 - 25 AWG Wire Size
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Future Electronics
Reuseable Closed Bottom Discrete Socket
RS Components UK
PCB prototyping test terminal pin
RS Components DE
TE Connectivity Einzel-Sockel, Serie Mini-Spring Series 5, 1 Kontakt, Female, Gold, 19 → 25 AWG Länge : 6.65mm Gehäuseausrichtung : Gerade Kontaktmaterial : Berylliumkupfer Anschlussart : Löten, MPN: 380598-1
RS Components HK
PCB prototyping test terminal pin
RS Components JP
PCB prototyping test terminal pin
RS Components FR
DOUILLE DE TEST
RS Components CN
PCB prototyping test terminal pin
RS Components ES
PCB prototyping test terminal pin
RS Components NL
PCB prototyping test terminal pin
RS Components NO
PCB prototyping test terminal pin
RS Components SG
PCB prototyping test terminal pin