Test Connector Type A | Kelvin Clip |
---|---|
Test Connector Type B | Banana Jack |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | - |
Lead Length - Imperial | - |
No. of Test Leads | 4 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
KELVIN CLIP TEST LEAD SET | element14 |
Kelvin Clip Test Lead Set | Newark Electronics |
Test leads | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 380465?
Additional datasheets, footprints and schematics for 380465 are listed on our Part Details page. You can also find images and similar parts to 380465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380465 fall under?
The 380465 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 380465 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380465 you can contact the distributor directly for product support, shipping queries etc.
Is the 380465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 380465 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 380465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380465 often in real-time on the comparison pages.
What if I can't find stock of 380465?
You can fill out our help required form which you can use to request a quote for 380465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.