Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
LCR Type | Hand Held |
---|---|
Test Frequency Max | 1kHz |
Inductance Measure Max | 10kH |
Capacitance Measure Max | 10000µF |
Resistance Measure Max | 10Mohm |
Colour | Green / Orange |
External Depth | 52.5mm |
Weight | 365g |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 380193?
Additional datasheets, footprints and schematics for 380193 are listed on our Part Details page. You can also find images and similar parts to 380193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380193 fall under?
The 380193 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to 380193 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380193 you can contact the distributor directly for product support, shipping queries etc.
Is the 380193 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 380193 have stock available?
There is no stock from authorised distributors for 380193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380193 often in real-time on the comparison pages.
What if I can't find stock of 380193?
You can fill out our help required form which you can use to request a quote for 380193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.