Status: | Unknown |
---|---|
Series: | 3801 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 40Core |
Wire Gauge | 26AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
Cable Width | 50.8mm |
No. of Max Strands x Strand Size | 7 x 34AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | 3801 Series |
Cable Type | Flat (Ribbon) |
Capacitance | 53.1pF/m |
Impedance | 89ohm |
Inductance | 0.43µH/m |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Velocity of Propagation (%) | 71% |
RIBBON CABLE, PVC, 40WAY, 30.5M | element14 |
Ribbon Cable, Pvc, 40Way, 30.5M | Newark Electronics |
Multiconductor Cable, Flat,40 C,26 AWG,7x34,PVC Ins, Gry,-20 to +105degc Temp Rtg | 3M 3801/40 | RS Americas |
3M Ribbon cable 40x 0.13mm² Unscreened 30m | Distrelec |
Where can I find additional details, specifications and documents for a 3801/40?
Additional datasheets, footprints and schematics for 3801/40 are listed on our Part Details page. You can also find images and similar parts to 3801/40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3801/40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3801/40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3801/40 fall under?
The 3801/40 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 3801/40 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3801/40 you can contact the distributor directly for product support, shipping queries etc.
Is the 3801/40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3801/40 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3801/40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3801/40 often in real-time on the comparison pages.
What if I can't find stock of 3801/40?
You can fill out our help required form which you can use to request a quote for 3801/40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.